DIODE ARR SCHOTT 50V 20A TO247AC Product overview: VS-40CPQ050PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ050PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 131495-VS-40CPQ050PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 1.7mA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
DIODE ARR SCHOTT 50V 20A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-40CPQ050PBF | 40CPQ050PBF-ND | 131495-VS-40CPQ050PBF | VS-40CPQ050PBF |
| Product Name | 50V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ050PBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |