93.6V Clamp 2.1A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 58VWM 93.6VC PMDE
TVS DIODE 58VWM 93.6VC PMDE
58V 200W, COMPACT AND HIGHLY REL
TVS DIODE, UNIDIR, 58V, 200W, PMDE ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS58VLNVWMTFTR-ND | VS58VLNVWMTFTR | 30AK7560 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 58V, 200W, Pmde Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 93.6 volts | 93.6 volts |