Vishay Precision Group Diode Arrays VS-43CTQ100-N3

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-43CTQ100-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-43CTQ100-N3-ND
Diode Arrays VS-43CTQ100-N3-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 20A TO220 Diode and Rectifier
286-VS-43CTQ100-N3
100V 20A TO220 Diode and Rectifier 286-VS-43CTQ100-N3
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTQ100-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100-N3 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTQ100-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325142-VS-43CTQ100-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325142-VS-43CTQ100-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325142-VS-43CTQ100-N3
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325142-VS-43CTQ100- N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 980 mV @ 40 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Supplier Device Package: TO-220-3 Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS43CTQ100N3 Base Product Number: 43CTQ100 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325142-VS-43CTQ100-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 40 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: TO-220-3
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS43CTQ100N3
Base Product Number: 43CTQ100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-43CTQ100-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-43CTQ100-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-43CTQ100-N3
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-43CTQ100-N3-ND 286-VS-43CTQ100-N3 1325142-VS-43CTQ100-N3 VS-43CTQ100-N3
Product Name Diode Arrays 100V 20A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220-3
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data