Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-60CTQ045-M3 VS-60CTQ045-M3

Description
Manufacturer: Vishay Win Source Part Number: 938819-VS-60CTQ045-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: 60CTQ045 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938819-VS-60CTQ045-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: 60CTQ045 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-60CTQ045-M3 - 938819-VS-60CTQ045-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-60CTQ045-M3
938819-VS-60CTQ045-M3
Diodes, Rectifiers - Arrays - VS-60CTQ045-M3 938819-VS-60CTQ045-M3
Manufacturer: Vishay Win Source Part Number: 938819-VS-60CTQ045-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: 60CTQ045 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938819-VS-60CTQ045-M3
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 60CTQ045
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 45V Diode and Rectifier - 280-VS-60CTQ045-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VS-60CTQ045-M3
Schottky 45V Diode and Rectifier 280-VS-60CTQ045-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, Product overview: VS-60CTQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CTQ045-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, Product overview: VS-60CTQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CTQ045-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-60CTQ045-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60CTQ045-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60CTQ045-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-60CTQ045-M3
DIODE ARR SCHOTT 45V 30A TO220-3

DIODE ARR SCHOTT 45V 30A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-60CTQ045-M3
Schottky Diodes & Rectifiers VS-60CTQ045-M3
Schottky Diodes & Rectifiers 45V 2 x 30A IF C.A. TO-220AB

Schottky Diodes & Rectifiers 45V 2 x 30A IF C.A. TO-220AB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 938819-VS-60CTQ045-M3 280-VS-60CTQ045-M3 112-VS-60CTQ045-M3-ND VS-60CTQ045-M3 VS-60CTQ045-M3
Product Name Diodes, Rectifiers - Arrays - VS-60CTQ045-M3 Schottky 45V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data