Vishay Intertechnology, Inc. 15V 20A Diode and Rectifier VS-40L15CTSTRLPBF

Description
DIODE ARR SCHOTT 15V 20A TO263AB Product overview: VS-40L15CTSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CTSTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 15V 20A TO263AB Product overview: VS-40L15CTSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CTSTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 20A Diode and Rectifier - 286-VS-40L15CTSTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 20A Diode and Rectifier
286-VS-40L15CTSTRLPBF
15V 20A Diode and Rectifier 286-VS-40L15CTSTRLPBF
DIODE ARR SCHOTT 15V 20A TO263AB Product overview: VS-40L15CTSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CTSTRLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO263AB Product overview: VS-40L15CTSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CTSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-40L15CTSTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-40L15CTSTRLPBF - 763562-VS-40L15CTSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40L15CTSTRLPBF
763562-VS-40L15CTSTRLPBF
Diodes, Rectifiers - Arrays - VS-40L15CTSTRLPBF 763562-VS-40L15CTSTRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763562-VS-40L15CTSTR LPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VS-40L15CTS Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 410mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 40L15CTS; VS-40L15CTSTRRPbF; VS-40L15CTSPbF; ; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763562-VS-40L15CTSTRLPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-40L15CTS
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 410mV @ 19A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): 40L15CTS; VS-40L15CTSTRRPbF; VS-40L15CTSPbF; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40L15CTSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40L15CTSTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40L15CTSTRLPBF
DIODE ARR SCHOTT 15V 20A TO263AB

DIODE ARR SCHOTT 15V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-40L15CTSTRLPBF VS-40L15CTSTRLPBF-ND 763562-VS-40L15CTSTRLPBF VS-40L15CTSTRLPBF
Product Name 15V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-40L15CTSTRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data