Bridge Rectifier Diode, Product overview: VS-40MT160PBPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-40MT160PBPBF can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
Manufacturer: Vishay
Win Source Part Number: 847126-VS-40MT160PBP
Features: Bridge Rectifier 1.6 kV
Package: Bulk
Family Name: 40MT160
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifiers 1600 Volt 40 Amp
BRIDGE RECT 3P 1.6KV 45A 7-MTPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-VS-40MT160PBPBF | 112-VS-40MT160PBPBF-ND | 847126-VS-40MT160PBPBF | VS-40MT160PBPBF | VS-40MT160PBPBF |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-40MT160PBPBF | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 7-MTPB | MTP | ||
| RoHS Compliant | RoHS | ||||
| IO | 45 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |