Vishay Precision Group Diode Arrays VS-32CTQ030PBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 32CTQ030PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
32CTQ030PBF-ND
Diode Arrays 32CTQ030PBF-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-32CTQ030PBF - 117556-VS-32CTQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-32CTQ030PBF
117556-VS-32CTQ030PBF
Diodes, Rectifiers - Arrays - VS-32CTQ030PBF 117556-VS-32CTQ030PBF
Manufacturer: Vishay Win Source Part Number: 117556-VS-32CTQ030PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 117556-VS-32CTQ030PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
30V 15A TO220 Diode and Rectifier
286-VS-32CTQ030PBF
30V 15A TO220 Diode and Rectifier 286-VS-32CTQ030PBF
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: VS-32CTQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: VS-32CTQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay - 63J8065 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay
63J8065
Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay 63J8065
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-32CTQ030PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-32CTQ030PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-32CTQ030PBF
DIODE ARR SCHOTT 30V 15A TO220-3

DIODE ARR SCHOTT 30V 15A TO220-3

Supplier's Site
Diode - 31384489 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 32CTQ030PBF-ND 117556-VS-32CTQ030PBF 286-VS-32CTQ030PBF 63J8065 VS-32CTQ030PBF 31384489
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-32CTQ030PBF 30V 15A TO220 Diode and Rectifier Schottky Rectifier Common Cathode 30A To-220Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diode
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220AB TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data