Vishay Intertechnology, Inc. 40V 3.5A DPAK Diode and Rectifier VS-6CWQ04FNTRLPBF

Description
DIODE ARR SCHOTT 40V 3.5A DPAK Product overview: VS-6CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ04FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 3.5A DPAK Product overview: VS-6CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ04FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 3.5A DPAK Diode and Rectifier - 286-VS-6CWQ04FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3.5A DPAK Diode and Rectifier
286-VS-6CWQ04FNTRLPBF
40V 3.5A DPAK Diode and Rectifier 286-VS-6CWQ04FNTRLPBF
DIODE ARR SCHOTT 40V 3.5A DPAK Product overview: VS-6CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ04FNTRLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 3.5A DPAK Product overview: VS-6CWQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ04FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRLPBF - 764555-VS-6CWQ04FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRLPBF
764555-VS-6CWQ04FNTRLPBF
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRLPBF 764555-VS-6CWQ04FNTRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764555-VS-6CWQ04FNTR LPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Part Status: Obsolete(EOL) Family Name: VS-6CWQ04 Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 6CWQ04FNTRL; VS-6CWQ04FNTRRHM3; VS-6CWQ04FNTRLHM3; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764555-VS-6CWQ04FNTRLPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Part Status: Obsolete(EOL)
Family Name: VS-6CWQ04
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): 6CWQ04FNTRL; VS-6CWQ04FNTRRHM3; VS-6CWQ04FNTRLHM3;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - VS-6CWQ04FNTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ04FNTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ04FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ04FNTRLPBF
DIODE ARR SCHOTT 40V 3.5A DPAK

DIODE ARR SCHOTT 40V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-6CWQ04FNTRLPBF 764555-VS-6CWQ04FNTRLPBF VS-6CWQ04FNTRLPBF-ND VS-6CWQ04FNTRLPBF
Product Name 40V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRLPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
VF 0.5300 volts 0.5300 volts
Unlock Full Specs
to access all available technical data