Vishay Intertechnology, Inc. SMD 3A 600V Diode and Rectifier VS-3EMU06-M3/5AT

Description
3A 600V Rectifier Diode, SMA, Surface Mount Product overview: VS-3EMU06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMU06-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 600V Rectifier Diode, SMA, Surface Mount Product overview: VS-3EMU06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMU06-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 600V Diode and Rectifier - 280-VS-3EMU06-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 600V Diode and Rectifier
280-VS-3EMU06-M3/5AT
SMD 3A 600V Diode and Rectifier 280-VS-3EMU06-M3/5AT
3A 600V Rectifier Diode, SMA, Surface Mount Product overview: VS-3EMU06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMU06-M3/5AT can be used for catalog matching and distributor lookup.

3A 600V Rectifier Diode, SMA, Surface Mount Product overview: VS-3EMU06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMU06-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104188-VS-3EMU06-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104188-VS-3EMU06-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104188-VS-3EMU06-M3/5AT
Win Source Part Number: 1104188-VS-3EMU06-M3 /5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 41 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): VS-3EGU06-M3/5BT; ES3D-13-F; ES3DB-13-F; ES3BB-13-F; VS-3EMH06-M3/5AT; B330LA-E3/5ATVS-3EMU 06-M3/5AT.; VS3EMU06M3/5AT; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-3EMU06-M3/5ATGICT ,VS-3EMU06-M3/5AT-ND ,VS3EMU06M35AT,VS-3E MU06-M3/5ATGITR,VS-3 EMU06-M3/5ATGIDKR Base Product Number: 3EMU06

Win Source Part Number: 1104188-VS-3EMU06-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 41 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VS-3EGU06-M3/5BT; ES3D-13-F; ES3DB-13-F; ES3BB-13-F; VS-3EMH06-M3/5AT; B330LA-E3/5ATVS-3EMU06-M3/5AT.; VS3EMU06M3/5AT;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-3EMU06-M3/5ATGICT,VS-3EMU06-M3/5AT-ND,VS3EMU06M35AT,VS-3EMU06-M3/5ATGITR,VS-3EMU06-M3/5ATGIDKR
Base Product Number: 3EMU06

Buy Now Datasheet
Single Diodes - VS-3EMU06-M3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-3EMU06-M3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-3EMU06-M3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 3 Amp 600 Volts Ultrafast - Low VF

Rectifiers 3 Amp 600 Volts Ultrafast - Low VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EMU06-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EMU06-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EMU06-M3/5AT
DIODE GEN PURP 600V 3A DO214AC

DIODE GEN PURP 600V 3A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-3EMU06-M3/5AT 1104188-VS-3EMU06-M3/5AT VS-3EMU06-M3/5ATGIDKR-ND VS-3EMU06-M3/5AT VS-3EMU06-M3/5AT
Product Name SMD 3A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AC-2 SMA
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data