Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-48CTQ060S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-48CTQ060S-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE SCHOTTKY 60V 20A D2PAK
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
DIODE ARR SCHOTT 60V 20A TO263AB
SCHOTTKY RECTIFIER, DUAL, 60V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:830mV; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-48CTQ060S-M3 | 112-VS-48CTQ060S-M3-ND | VS-48CTQ060S-M3 | VS-48CTQ060S-M3 | VS-48CTQ060S-M3 | 68AC5622 |
| Product Name | Schottky 60V Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 60V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Arrangement | Common Catode | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK | TO-263AB |