DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNPBF can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 098597-VS-50WQ10FNPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 183pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial
Quantity per package: 75
DIODE SCHOTTKY 100V 5.5A DPAK
Schottky Diodes & Rectifiers 5.5 Amp 100 Volt
DIODE SCHOTTKY 100V 5.5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-VS-50WQ10FNPBF | VS-50WQ10FNPBF-ND | 098597-VS-50WQ10FNPBF | VS-50WQ10FNPBF | 884-VS-50WQ10FNPBF | VS-50WQ10FNPBF |
| Product Name | Schottky 100V 5.5A DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-50WQ10FNPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers 5.5 Amp 100 Volt | Single Diodes |
| Package | Tube | D-PAK (TO-252AA) | DPAK | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | Obsolete |