The Schottky Rectifier, part number VS-6CWQ04FN-M3, features a dual common cathode configuration with a maximum repetitive reverse voltage of 40V. It is designed to handle an average forward current of 7A and has a low forward voltage drop, with a maximum of 670mV at 3A and 0.49V at 6A when the junction temperature is at 125°C. The device is housed in a D-PAK (TO-252AA) package, making it suitable for surface mounting in applications where space is a concern. This rectifier is capable of withstanding a maximum peak surge current of 500A for a short duration, making it robust for transient conditions. The operating temperature range is from -40°C to 150°C, ensuring reliability in various environments. Additionally, it is compliant with RoHS standards and features a guard ring for enhanced ruggedness and long-term reliability. Typical applications include disk drives, switching power supplies, converters, and battery charging systems.
Manufacturer: Vishay
Win Source Part Number: 902948-VS-6CWQ04FNTR
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-6CWQ04FNTR-M3
DIODE 40 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6CWQ04FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTR-M3
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 40V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
SCHOTTKY RECT, DUAL, 40V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):7A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage VF Max:670mV; Forward RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 902948-VS-6CWQ04FNTR-M3 | 280-VS-6CWQ04FNTR-M3 | 112-VS-6CWQ04FNTR-M3CT-ND | VS-6CWQ04FNTR-M3 | VS-6CWQ04FNTR-M3 | 99Y8346 |
| Product Name | Diodes, Rectifiers - Arrays - VS-6CWQ04FNTR-M3 | 40 V DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 40V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |||||
| Package | D-PAK (TO-252AA) | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | TO-252AA | TO-252AA |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3.5 amps | |||||
| Tj | -40 C (-40 F) | 150 C (302 F) |