Vishay Precision Group Single Diodes VS-30ETH06-M3

Description
Diode Standard 600V 30A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30ETH06-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-30ETH06-M3GI-ND
Single Diodes VS-30ETH06-M3GI-ND
Diode Standard 600V 30A Through Hole TO-220AC

Diode Standard 600V 30A Through Hole TO-220AC

Buy Now Datasheet
30A 600V Diode and Rectifier - 280-VS-30ETH06-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
280-VS-30ETH06-M3
30A 600V Diode and Rectifier 280-VS-30ETH06-M3
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-30ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-30ETH06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30ETH06-M3 - 849043-VS-30ETH06-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30ETH06-M3
849043-VS-30ETH06-M3
Diodes, Rectifiers - Single - VS-30ETH06-M3 849043-VS-30ETH06-M3
Manufacturer: Vishay Win Source Part Number: 849043-VS-30ETH06-M3 Series: FRED Pt® Features: Diode 600 V Package: Tube Family Name: 30ETH06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-30ETH06-M3-ND, VS-30ETH06-M3GI

Manufacturer: Vishay
Win Source Part Number: 849043-VS-30ETH06-M3
Series: FRED Pt®
Features: Diode 600 V
Package: Tube
Family Name: 30ETH06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: VS-30ETH06-M3-ND, VS-30ETH06-M3GI

Buy Now Datasheet
Rectifier, Single, 30A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5613 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 30A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5613
Rectifier, Single, 30A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5613
RECTIFIER, SINGLE, 30A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:2.6V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 30A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single; Forward Voltage VF Max:2.6V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - VS-30ETH06-M3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
VS-30ETH06-M3
Diodes >> Fast recovery/high efficiency diode VS-30ETH06-M3
2V@30A 31ns 30A 600V TO-220AC-2 Fast recovery/high efficiency diode ROHS

2V@30A 31ns 30A 600V TO-220AC-2 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30ETH06-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30ETH06-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30ETH06-M3
DIODE GEN PURP 600V 30A TO220AC

DIODE GEN PURP 600V 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-30ETH06-M3
Rectifiers VS-30ETH06-M3
Rectifiers 600V 30A TO-220 Fred Pt

Rectifiers 600V 30A TO-220 Fred Pt

Buy Now Datasheet
Single Diodes - VS-30ETH06-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-30ETH06-M3
Single Diodes VS-30ETH06-M3
DIODE GEN PURP 600V 30A TO220AC

DIODE GEN PURP 600V 30A TO220AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number VS-30ETH06-M3GI-ND 280-VS-30ETH06-M3 849043-VS-30ETH06-M3 68AC5613 VS-30ETH06-M3 VS-30ETH06-M3 VS-30ETH06-M3 VS-30ETH06-M3
Product Name Single Diodes 30A 600V Diode and Rectifier Diodes, Rectifiers - Single - VS-30ETH06-M3 Rectifier, Single, 30A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS RoHS RoHS
Diode Type Diode 600 V
VF 2.6 volts 2 volts 2.6 volts 2.6 volts
IF 30000 mA
Unlock Full Specs
to access all available technical data