Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40CPQ045-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CPQ045-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808554-VS-40CPQ045-N
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 590mV at 40A
Current - Reverse Leakage at Vr: 4mA at 45V
Vishay VS-40CPQ045-N3 Diode
Vishay VS-40CPQ045-N3 Diode
DIODE ARRAY SCHOTTKY 45V TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
DIODE ARR SCHOTT 45V 40A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VS-40CPQ045-N3GI-ND | 280-VS-40CPQ045-N3 | 808554-VS-40CPQ045-N3 | 301259 | VS-40CPQ045-N3 | VS-40CPQ045-N3 | VS-40CPQ045-N3 |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-40CPQ045-N3 | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; To-247ac | TO-247; TO-247-3 | TO-247AC | TO-247 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 40 amps |