DIODE ARR SCHOTT 30V 15A TO263AB Product overview: VS-32CTQ030STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030STRLP
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 006060-VS-32CTQ030ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V 15A TO263AB
DIODE ARRAY SCHOTTKY 30V D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-VS-32CTQ030STRLPBF | VS-32CTQ030STRLPBFGITR-ND | 006060-VS-32CTQ030STRLPBF | VS-32CTQ030STRLPBF | VS-32CTQ030STRLPBF |
| Product Name | 30V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-32CTQ030STRLPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky; Schottky | Schottky |