Vishay Intertechnology, Inc. Diode Arrays VS-40L45CW-N3

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-40L45CW-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-40L45CW-N3-ND
Diode Arrays VS-40L45CW-N3-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3

Buy Now Datasheet
Diode and Rectifier - 2085-VS-40L45CW-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-VS-40L45CW-N3
Diode and Rectifier 2085-VS-40L45CW-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40L45CW-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40L45CW-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40L45CW-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40L45CW-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104191-VS-40L45CW-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104191-VS-40L45CW-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104191-VS-40L45CW-N3
Win Source Part Number: 1104191-VS-40L45CW-N 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 20 A Current - Reverse Leakage @ Vr: 1.5 mA @ 45 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Alternative Parts (Cross-Reference): STTH50W03CW; HFA50PA60CPBF; VS-30CPU04PBF; VS-MUR3020WTPBF; STTH30AC06CWL; APT15DQ120BG; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS40L45CWN3 Base Product Number: 40L45

Win Source Part Number: 1104191-VS-40L45CW-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.5 mA @ 45 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Alternative Parts (Cross-Reference): STTH50W03CW; HFA50PA60CPBF; VS-30CPU04PBF; VS-MUR3020WTPBF; STTH30AC06CWL; APT15DQ120BG;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS40L45CWN3
Base Product Number: 40L45

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40L45CW-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40L45CW-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40L45CW-N3
DIODE ARR SCHOTT 45V 20A TO247AC

DIODE ARR SCHOTT 45V 20A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40L45CW-N3
Schottky Diodes & Rectifiers VS-40L45CW-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number VS-40L45CW-N3-ND 2085-VS-40L45CW-N3 1104191-VS-40L45CW-N3 VS-40L45CW-N3 VS-40L45CW-N3
Product Name Diode Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package TO-247; TO-247-3 Rail/Tube TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data