Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 938814-VS-42CTQ030ST
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 42CTQ030
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-42CTQ030STRL-
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-42CTQ030STRL
DIODE ARR SCHOTT 30V 20A TO263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-42CTQ030STRL-M3CT-ND | 938814-VS-42CTQ030STRL-M3 | 2085-VS-42CTQ030STRL-M3 | VS-42CTQ030STRL-M3 | VS-42CTQ030STRL-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-42CTQ030STRL-M3 | Schottky 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263AB (D2PAK) | D2PAK | ||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |