DIODE GEN PURP 600V 60A TO247AC Product overview: VS-60APU06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APU06PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057335-VS-60APU06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A
Reverse Recovery Time (trr): 81ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: VS-60APU06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-60APU06HN3; STTH61W04SW; STTH60P03SW; VS-60APU06-N3 ;
Introduction Date: March 20, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
ULTRA FAST DIODE, 60A 600V TO-247AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Single
DIODE GEN PURP 600V 60A TO247AC
DIODE GEN PURP 600V 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-VS-60APU06PBF | 057335-VS-60APU06PBF | 41K8682 | VS-60APU06PBF | VS-60APU06PBF | VS-60APU06PBF |
| Product Name | 600V 60A Diode and Rectifier | Diodes, Rectifiers - Single - VS-60APU06PBF | Ultra Fast Diode, 60A 600V To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC | TO-247; TO-247-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.68 volts | 1.68 volts | 1.68 volts | 1.68 volts |