Manufacturer: Vishay
Win Source Part Number: 006025-VS-30WQ10FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 92pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE SCHOTTKY 100V 3.5A DPAK Product overview: VS-30WQ10FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNTRPBF
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 100V 3.5A DPAK
DIODE SCHOTTKY 100V 3.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 006025-VS-30WQ10FNTRPBF | 280-VS-30WQ10FNTRPBF | VS-30WQ10FNTRPBFGITR-ND | VS-30WQ10FNTRPBF | VS-30WQ10FNTRPBF |
| Product Name | Diodes, Rectifiers - Single - VS-30WQ10FNTRPBF | Schottky 100V 3.5A DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed |