Vishay Intertechnology, Inc. Diode Arrays VS-6CSH01HM3/86A

Description
Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-6CSH01HM3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-6CSH01HM3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-6CSH01HM3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CSH01HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CSH01HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CSH01HM3/86A
DIODE ARRAY GP 100V 3A TO277A

DIODE ARRAY GP 100V 3A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfst 2x3A 100V Fred Pt Rfr AEC-Q101

Rectifiers Hyperfst 2x3A 100V Fred Pt Rfr AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number VS-6CSH01HM3/86AGICT-ND VS-6CSH01HM3/86A VS-6CSH01HM3/86A
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7082191 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details