Vishay Precision Group 100V 20A Diode and Rectifier VS-43CTQ100STRLPBF

Description
DIODE ARR SCHOT 100V 20A TO263AB Product overview: VS-43CTQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 20A TO263AB Product overview: VS-43CTQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 20A Diode and Rectifier - 286-VS-43CTQ100STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 20A Diode and Rectifier
286-VS-43CTQ100STRLPBF
100V 20A Diode and Rectifier 286-VS-43CTQ100STRLPBF
DIODE ARR SCHOT 100V 20A TO263AB Product overview: VS-43CTQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 20A TO263AB Product overview: VS-43CTQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-43CTQ100STRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-43CTQ100STRLPBF - 043639-VS-43CTQ100STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-43CTQ100STRLPBF
043639-VS-43CTQ100STRLPBF
Diodes, Rectifiers - Arrays - VS-43CTQ100STRLPBF 043639-VS-43CTQ100STRLPBF
Manufacturer: Vishay Win Source Part Number: 043639-VS-43CTQ100ST RLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 043639-VS-43CTQ100STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-43CTQ100STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-43CTQ100STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-43CTQ100STRLPBF
DIODE ARR SCHOT 100V 20A TO263AB

DIODE ARR SCHOT 100V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-43CTQ100STRLPBF VS-43CTQ100STRLPBFGITR-ND 043639-VS-43CTQ100STRLPBF VS-43CTQ100STRLPBF
Product Name 100V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-43CTQ100STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data