DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40EPS16-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40EPS16-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341287-VS-40EPS16-M
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Standard
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 100 µA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AC Modified
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 40EPS16
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.14 V @ 40 A
Diode Standard 1600V 40A Through Hole TO-247AC Modified
Rectifiers 40A 1600V Single Die
DIODE GP 1.6KV 40A TO247AC
DIODE GP 1.6KV 40A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 2085-VS-40EPS16-M3 | 1341287-VS-40EPS16-M3 | VS-40EPS16-M3GI-ND | VS-40EPS16-M3 | VS-40EPS16-M3 | VS-40EPS16-M3 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-247AC Modified | TO-247 | |||
| RoHS Compliant | RoHS | |||||
| IO | 40 amps | |||||
| VF | 1.14 volts | 1.14 volts | 1.14 volts |