Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-6CSH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CSH02HM3/86A
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-277, 3-PowerDFN
Rectifier 2x3A 200V FRED Pt Auto TO-227A
Rectifier 2x3A 200V FRED Pt Auto TO-227A
Rectifier 2x3A 200V FRED Pt Auto TO-227A
Rectifiers Hypfst Rct 2x3A 200V AEC-Q101
RECTIFIER, AEC-Q101, 6A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:940mV; Reverse Recovery Time:25ns; Forward Surge Current:150A RoHS Compliant: Yes
DIODE ARRAY GP 200V 3A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-6CSH02HM3/86A | 112-VS-6CSH02HM3/86ATR-ND | 8722896 | 8722896P | VS-6CSH02HM3/86A | 45Y8964 | VS-6CSH02HM3/86A |
| Product Name | 3A 200V 277A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Rectifier, Aec-Q101, 6A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Arrangement | Common Catode | Common Catode | |||||
| Package | TO-277, 3-PowerDFN | To-277a | TO-277 | TO-277A-3 | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |