Vishay Precision Group Single Diodes VS-400U120D

Description
Diode Standard 1200V 400A Stud Mount DO-205AB (DO-9)
Request a Quote Datasheet
Description
Diode Standard 1200V 400A Stud Mount DO-205AB (DO-9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 400U120D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
400U120D-ND
Single Diodes 400U120D-ND
Diode Standard 1200V 400A Stud Mount DO-205AB (DO-9)

Diode Standard 1200V 400A Stud Mount DO-205AB (DO-9)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-400U120D
Rectifiers VS-400U120D
Rectifiers 1200 Volt 400 Amp

Rectifiers 1200 Volt 400 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-400U120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-400U120D
Discrete Semiconductor Products - Diodes - Rectifiers VS-400U120D
DIODE GP 1.2KV 400A DO205AB

DIODE GP 1.2KV 400A DO205AB

Supplier's Site
Standard Diode, 400A, 1.2Kv, Do-9; Repetitive Peak Reverse Voltage Vishay - 75C9119 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 400A, 1.2Kv, Do-9; Repetitive Peak Reverse Voltage Vishay
75C9119
Standard Diode, 400A, 1.2Kv, Do-9; Repetitive Peak Reverse Voltage Vishay 75C9119
STANDARD DIODE, 400A, 1.2KV, DO-9; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 400A, 1.2KV, DO-9; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 400U120D-ND VS-400U120D VS-400U120D 75C9119
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 400A, 1.2Kv, Do-9; Repetitive Peak Reverse Voltage Vishay
Tj -40 to 200 C (-40 to 392 F)
Package DO-205AB
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS6HVM30 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details