Manufacturer: Vishay
Win Source Part Number: 128740-VS-31DQ10
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3.3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: C-16
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 3.3A Through Hole C-16
DIODE SCHOTTKY 100V 3.3A C16 Product overview: VS-31DQ10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ10 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 3.3A C16
SCHOTTKY RECTIFIER, 3.3A, 100V C-16; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3.3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 128740-VS-31DQ10 | 31DQ10-ND | 280-VS-31DQ10 | VS-31DQ10 | 48F1220 |
| Product Name | Diodes, Rectifiers - Single - VS-31DQ10 | Single Diodes | Schottky 100V 3.3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3.3A, 100V C-16; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| Package | C-16 | Bulk | DO-201; DO-201AD | ||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |