35A 1600V Bridge Rectifier Diode, 1 Phase, Screw Mount Product overview: VS-36MB160A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB160A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763409-VS-36MB160A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1600V
Family Name: VS-36MB160A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 1600V
Alternative Parts (Cross-Reference): VBO20-16NO2; VBO25-16AO2; VBO20-16AO2; ;
Introduction Date: July 24, 2013
ECCN: EAR99
Estimated EOL Date: 2037
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Vishay VS-36MB160A Bridge Rectifier
Vishay VS-36MB160A Bridge Rectifier
Bridge Rectifier Single Phase Standard 1.6kV QC Terminal D-34
BRIDGE RECT 1P 1.6KV 35A D-34
Bridge Rectifiers 1600 Volt 35 Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-36MB160A | 763409-VS-36MB160A | 2278823 | 36MB160A-ND | VS-36MB160A | VS-36MB160A |
| Product Name | 35A 1600V Diode and Rectifier | Bridge Rectifiers - VS-36MB160A | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | D 34 | 4-Square, D-34 | D-34 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 35 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |