Vishay Precision Group Diodes, Rectifiers - Arrays - VS-40L15CW-N3 VS-40L15CW-N3

Description
Manufacturer: Vishay Win Source Part Number: 938811-VS-40L15CW-N3 Features: Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 40L15 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938811-VS-40L15CW-N3 Features: Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 40L15 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-40L15CW-N3 - 938811-VS-40L15CW-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40L15CW-N3
938811-VS-40L15CW-N3
Diodes, Rectifiers - Arrays - VS-40L15CW-N3 938811-VS-40L15CW-N3
Manufacturer: Vishay Win Source Part Number: 938811-VS-40L15CW-N3 Features: Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 40L15 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938811-VS-40L15CW-N3
Features: Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 40L15
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode and Rectifier - 280-VS-40L15CW-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-40L15CW-N3
Diode and Rectifier 280-VS-40L15CW-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40L15CW-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40L15CW-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40L15CW-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40L15CW-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-40L15CW-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-40L15CW-N3-ND
Diode Arrays VS-40L15CW-N3-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40L15CW-N3
Schottky Diodes & Rectifiers VS-40L15CW-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40L15CW-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40L15CW-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40L15CW-N3
DIODE ARR SCHOTT 15V 20A TO247AC

DIODE ARR SCHOTT 15V 20A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 938811-VS-40L15CW-N3 280-VS-40L15CW-N3 VS-40L15CW-N3-ND VS-40L15CW-N3 VS-40L15CW-N3
Product Name Diodes, Rectifiers - Arrays - VS-40L15CW-N3 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247AC Rail/Tube TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details