Diode Standard 1200V 40A Through Hole TO-247AC Modified
Vishay VS-40EPS12-M3 Diode
DIODE 40 A, 1200 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, MODIFIED TO-247AC, 2 PIN, Rectifier Diode Product overview: VS-40EPS12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS12-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938810-VS-40EPS12-M3
Features: Diode Standard 1200 V 40A Through Hole TO-247AC Modified
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: 40EPS12
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GP 1.2KV 40A TO247AC
Rectifiers 40A 1200V Single Die
DIODE GP 1.2KV 40A TO247AC
RECTIFIER, SINGLE, 1.2KV, 40A, TO-247AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-40EPS12-M3-ND | 1696010 | 280-VS-40EPS12-M3 | 938810-VS-40EPS12-M3 | VS-40EPS12-M3 | VS-40EPS12-M3 | VS-40EPS12-M3 | 88705476 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | 40 A 1200 V Diode and Rectifier | Diodes, Rectifiers - Single - VS-40EPS12-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Bridge Rectifier |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||||
| Package | TO-247; TO-247 | Rail/Tube | TO-247AC | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 40 amps | |||||||
| Diode Type | Diode Standard 1200 V 40A Through Hole TO-247AC Modified |