Diode Standard 600V 30A Through Hole TO-220-2 Full Pack
DIODE GP 600V 30A TO220-2FP Product overview: VS-30ETH06FP-F3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06FP-F3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057329-VS-30ETH06FP-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE GP 600V 30A TO220-2FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-30ETH06FP-F3-ND | 280-VS-30ETH06FP-F3 | 057329-VS-30ETH06FP-F3 | VS-30ETH06FP-F3 |
| Product Name | Single Diodes | 600V 30A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - VS-30ETH06FP-F3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 2.6 volts | 2.6 volts |