Vishay Precision Group Single Diodes VS-3EJH02HM3/6B

Description
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-3EJH02HM3/6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02HM3/6BCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02HM3/6BTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
3A 200V Diode and Rectifier - 280-VS-3EJH02HM3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200V Diode and Rectifier
280-VS-3EJH02HM3/6B
3A 200V Diode and Rectifier 280-VS-3EJH02HM3/6B
Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VS-3EJH02HM3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02HM3/6B can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VS-3EJH02HM3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02HM3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104187-VS-3EJH02HM3/6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104187-VS-3EJH02HM3/6B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104187-VS-3EJH02HM3/6B
Win Source Part Number: 1104187-VS-3EJH02HM3 /6B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Capacitance @ Vr, F: 13pF @ 200V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Alternative Parts (Cross-Reference): VS-2EJH02-M3/6B; VS-2EJH02HM3/6B; STTH1R02A; STTH2R02A; ES1D-E3/61T; B360A-13-FVS-3EJH02H M36B; VS3EJH02HM36B; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-3EJH02HM3/6BGITR, 112-VS-3EJH02HM3/6BC T,VS-3EJH02HM3/6BGIC T-ND,112-VS-3EJH02HM 3/6BTR,VS-3EJH02HM3/ 6BGIDKR-ND,VS-3EJH02 HM3/6BGITR-ND,VS-3EJ H02HM3/6B-ND,VS-3EJH 02HM3/6BGICT,VS-3EJH 02HM3/6BGIDKR,112-VS -3EJH02HM3/6BDKR Base Product Number: 3EJH02

Win Source Part Number: 1104187-VS-3EJH02HM3/6B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Capacitance @ Vr, F: 13pF @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Alternative Parts (Cross-Reference): VS-2EJH02-M3/6B; VS-2EJH02HM3/6B; STTH1R02A; STTH2R02A; ES1D-E3/61T; B360A-13-FVS-3EJH02HM36B; VS3EJH02HM36B;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-3EJH02HM3/6BGITR,112-VS-3EJH02HM3/6BCT,VS-3EJH02HM3/6BGICT-ND,112-VS-3EJH02HM3/6BTR,VS-3EJH02HM3/6BGIDKR-ND,VS-3EJH02HM3/6BGITR-ND,VS-3EJH02HM3/6B-ND,VS-3EJH02HM3/6BGICT,VS-3EJH02HM3/6BGIDKR,112-VS-3EJH02HM3/6BDKR
Base Product Number: 3EJH02

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hyperfst 3A 200V Fred Pt Rfr AEC-Q101

Rectifiers Hyperfst 3A 200V Fred Pt Rfr AEC-Q101

Buy Now Datasheet
Rectifier, Aec-Q101, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 45Y8960 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
45Y8960
Rectifier, Aec-Q101, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 45Y8960
RECTIFIER, AEC-Q101, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:930mV; Reverse Recovery Time:30ns; Forward Surge Current:85A; Product Range:- RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:930mV; Reverse Recovery Time:30ns; Forward Surge Current:85A; Product Range:- RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 200V 3A DO221AC - 884-VS-3EJH02HM3/6B - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A DO221AC
884-VS-3EJH02HM3/6B
DIODE GEN PURP 200V 3A DO221AC 884-VS-3EJH02HM3/6B
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJH02HM3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJH02HM3/6B
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJH02HM3/6B
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 112-VS-3EJH02HM3/6BDKR-ND 280-VS-3EJH02HM3/6B 1104187-VS-3EJH02HM3/6B VS-3EJH02HM3/6B 45Y8960 884-VS-3EJH02HM3/6B VS-3EJH02HM3/6B
Product Name Single Diodes 3A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Rectifier, Aec-Q101, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay DIODE GEN PURP 200V 3A DO221AC Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 0.9300 volts 0.9300 volts 0.9300 volts 0.9300 volts
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data