Vishay Precision Group Schottky Diodes & Rectifiers VS-40CPQ040-N3

Description
VS-40CPQ040-N3
Request a Quote Datasheet
Description
VS-40CPQ040-N3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5412622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5412622
Schottky Diodes & Rectifiers 5412622
VS-40CPQ040-N3

VS-40CPQ040-N3

Supplier's Site
Schottky Diodes & Rectifiers - 9194501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9194501
Schottky Diodes & Rectifiers 9194501
VS-40CPQ040-N3

VS-40CPQ040-N3

Supplier's Site
Diode Arrays - 112-VS-40CPQ040-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-40CPQ040-N3 - 1279816-VS-40CPQ040-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CPQ040-N3
1279816-VS-40CPQ040-N3
Diodes, Rectifiers - Arrays - VS-40CPQ040-N3 1279816-VS-40CPQ040-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279816-VS-40CPQ040- N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 590mV at 40A Current - Reverse Leakage at Vr: 4mA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279816-VS-40CPQ040-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 590mV at 40A
Current - Reverse Leakage at Vr: 4mA at 40V

Buy Now
Schottky 40V Diode and Rectifier - 2085-VS-40CPQ040-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
2085-VS-40CPQ040-N3
Schottky 40V Diode and Rectifier 2085-VS-40CPQ040-N3
DIODE ARRAY SCHOTTKY 40V TO247AC Product overview: VS-40CPQ040-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CPQ040-N3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V TO247AC Product overview: VS-40CPQ040-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CPQ040-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40CPQ040-N3
Schottky Diodes & Rectifiers VS-40CPQ040-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CPQ040-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CPQ040-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CPQ040-N3
DIODE ARR SCHOTT 40V 40A TO247AC

DIODE ARR SCHOTT 40V 40A TO247AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 5412622 112-VS-40CPQ040-N3-ND 1279816-VS-40CPQ040-N3 2085-VS-40CPQ040-N3 VS-40CPQ040-N3 VS-40CPQ040-N3
Product Name Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - VS-40CPQ040-N3 Schottky 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package TO-247; To-247ac TO-247; TO-247-3 Rail/Tube TO-247
RoHS Compliant RoHS RoHS
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data