ROHM Semiconductor USA, LLC TVS - TVS - Diodes - VS5V0BB1EST15R VS5V0BB1EST15R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802689-VS5V0BB1EST15 R Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 2.2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Supplier Device Package: DSN0603-2, SOD-962, SMD0603 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 11.4V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802689-VS5V0BB1EST15 R Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 2.2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Supplier Device Package: DSN0603-2, SOD-962, SMD0603 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 11.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VS5V0BB1EST15R - 802689-VS5V0BB1EST15R - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VS5V0BB1EST15R
802689-VS5V0BB1EST15R
TVS - TVS - Diodes - VS5V0BB1EST15R 802689-VS5V0BB1EST15R
Manufacturer: Rohm Semiconductor Win Source Part Number: 802689-VS5V0BB1EST15 R Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 2.2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Supplier Device Package: DSN0603-2, SOD-962, SMD0603 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 11.4V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802689-VS5V0BB1EST15R
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 2.2A (8/20μs)
Power - Peak Pulse: 25W
Power Line Protection: No
Supplier Device Package: DSN0603-2, SOD-962, SMD0603
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11.4V

Buy Now
TVS Diodes - VS5V0BB1EST15RDKR-ND - DigiKey
Thief River Falls, MN, United States
11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS5V0BB1EST15RTR-ND - DigiKey
Thief River Falls, MN, United States
11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Diodes - VS5V0BB1EST15RCT-ND - DigiKey
Thief River Falls, MN, United States
11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
TVS Protection Diode - 144-VS5V0BB1EST15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VS5V0BB1EST15R
TVS Protection Diode 144-VS5V0BB1EST15R
TVS DIODE 5VWM 11.4VC DSN0603-2 Product overview: VS5V0BB1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BB1EST15R can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11.4VC DSN0603-2 Product overview: VS5V0BB1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BB1EST15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS5V0BB1EST15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS5V0BB1EST15R
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS5V0BB1EST15R
TVS DIODE 5VWM 11.4VC DSN0603-2

TVS DIODE 5VWM 11.4VC DSN0603-2

Supplier's Site
Tvs Diode, Biadir, 5V, 25W, Smd Rohs Compliant Rohm - 33AK7234 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Biadir, 5V, 25W, Smd Rohs Compliant Rohm
33AK7234
Tvs Diode, Biadir, 5V, 25W, Smd Rohs Compliant Rohm 33AK7234
TVS DIODE, BIADIR, 5V, 25W, SMD ROHS COMPLIANT: YES

TVS DIODE, BIADIR, 5V, 25W, SMD ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes VS5V0BB1EST15R
TVS DIODE 5VWM 11.4VC DSN0603-2

TVS DIODE 5VWM 11.4VC DSN0603-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802689-VS5V0BB1EST15R VS5V0BB1EST15RDKR-ND 144-VS5V0BB1EST15R VS5V0BB1EST15R 33AK7234 VS5V0BB1EST15R
Product Name TVS - TVS - Diodes - VS5V0BB1EST15R TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Biadir, 5V, 25W, Smd Rohs Compliant Rohm TVS Diodes
Peak Pulse Power 25 watts 25 watts 25 watts 25 watts 25 watts
VC 11.4 volts 11.4 volts 11.4 volts 11.4 volts
VBR 6 volts 6 volts 6 volts 6 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2222822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS Diodes - 1727-PESD15VU1UT-QRCT-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 200 watts
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details