Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K
Diode Rectifier Bridge Single 800V 75A
Diode Rectifier Bridge Single 800V 75A
3 PHASE, 75A, 800V, SILICON, BRIDGE RECTIFIER DIODE, Product overview: VS-60MT80KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-60MT80KPBF can be used for catalog matching and distributor lookup.
BRIDGE RECT 3PHASE 800V 60A MT-K
Bridge Rectifiers 800 Volt 60 Amp
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-60MT80KPBF-ND | 7082661 | 299-VS-60MT80KPBF | VS-60MT80KPBF | VS-60MT80KPBF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 75A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | MT-K Module | Int-a-pak | Bulk | INT-A-PAK | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |