Vishay Precision Group 200V 3A Diode and Rectifier VS-3EJH02-M3/6B

Description
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-VS-3EJH02-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-VS-3EJH02-M3/6B
200V 3A Diode and Rectifier 280-VS-3EJH02-M3/6B
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6B can be used for catalog matching and distributor lookup.

Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-3EJH02-M3/6BTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02-M3/6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02-M3/6BCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hyperfst 3A 200V Fred Pt Rectfr

Rectifiers Hyperfst 3A 200V Fred Pt Rectfr

Buy Now Datasheet
Rectifier, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 45Y8959 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
45Y8959
Rectifier, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 45Y8959
RECTIFIER, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:930mV; Reverse Recovery Time:30ns; Forward Surge Current:85A; Diode Case Style:DO-221AC RoHS Compliant: Yes

RECTIFIER, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:930mV; Reverse Recovery Time:30ns; Forward Surge Current:85A; Diode Case Style:DO-221AC RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJH02-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJH02-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJH02-M3/6B
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-VS-3EJH02-M3/6B 112-VS-3EJH02-M3/6BTR-ND VS-3EJH02-M3/6B 45Y8959 VS-3EJH02-M3/6B
Product Name 200V 3A Diode and Rectifier Single Diodes Rectifiers Rectifier, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SlimSMA DO-221AC SMA
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VRRM 200 volts
Unlock Full Specs
to access all available technical data