Vishay Intertechnology, Inc. Single Diodes VS-31DQ06TR

Description
Diode Schottky 60V 3.3A Through Hole C-16
Request a Quote Datasheet
Description
Diode Schottky 60V 3.3A Through Hole C-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31DQ06TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ06TR-ND
Single Diodes 31DQ06TR-ND
Diode Schottky 60V 3.3A Through Hole C-16

Diode Schottky 60V 3.3A Through Hole C-16

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-31DQ06TR - 806565-VS-31DQ06TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-31DQ06TR
806565-VS-31DQ06TR
Diodes, Rectifiers - Single - VS-31DQ06TR 806565-VS-31DQ06TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806565-VS-31DQ06TR Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.3A Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: C-16 Manufacturer Package: C-16, Axial Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806565-VS-31DQ06TR
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3.3A
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: C-16
Manufacturer Package: C-16, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 3A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
Schottky 60V 3.3A Diode and Rectifier - 280-VS-31DQ06TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3.3A Diode and Rectifier
280-VS-31DQ06TR
Schottky 60V 3.3A Diode and Rectifier 280-VS-31DQ06TR
DIODE SCHOTTKY 60V 3.3A C-16 Product overview: VS-31DQ06TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ06TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3.3A C-16 Product overview: VS-31DQ06TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ06TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-31DQ06TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-31DQ06TR
Discrete Semiconductor Products - Diodes - Rectifiers VS-31DQ06TR
DIODE SCHOTTKY 60V 3.3A C-16

DIODE SCHOTTKY 60V 3.3A C-16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 31DQ06TR-ND 806565-VS-31DQ06TR 280-VS-31DQ06TR VS-31DQ06TR
Product Name Single Diodes Diodes, Rectifiers - Single - VS-31DQ06TR Schottky 60V 3.3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data