Vishay Intertechnology, Inc. 5A 600V Diode and Rectifier VS-5ECH06-M3/9AT

Description
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VS-5ECH06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECH06-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VS-5ECH06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECH06-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 600V Diode and Rectifier - 280-VS-5ECH06-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 600V Diode and Rectifier
280-VS-5ECH06-M3/9AT
5A 600V Diode and Rectifier 280-VS-5ECH06-M3/9AT
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VS-5ECH06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECH06-M3/9AT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VS-5ECH06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECH06-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-5ECH06-M3/9AT - 1117649-VS-5ECH06-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-5ECH06-M3/9AT
1117649-VS-5ECH06-M3/9AT
Diodes, Rectifiers - Single - VS-5ECH06-M3/9AT 1117649-VS-5ECH06-M3/9AT
Manufacturer: Vishay Win Source Part Number: 1117649-VS-5ECH06-M3 /9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.95V @ 5A Reverse Recovery Time (trr): 23ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117649-VS-5ECH06-M3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.95V @ 5A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-5ECH06-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-5ECH06-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-5ECH06-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-5ECH06-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-5ECH06-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-5ECH06-M3/9AT
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 5 Amp 600 Volts Hyperfast - Low QRR

Rectifiers 5 Amp 600 Volts Hyperfast - Low QRR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-5ECH06-M3/9AT 1117649-VS-5ECH06-M3/9AT VS-5ECH06-M3/9ATGICT-ND VS-5ECH06-M3/9AT VS-5ECH06-M3/9AT
Product Name 5A 600V Diode and Rectifier Diodes, Rectifiers - Single - VS-5ECH06-M3/9AT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-214AB-2
RoHS Compliant RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes, Rectifiers - Arrays - BAS 40-05 B5003 - 863446-BAS 40-05 B5003 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package PG-SOT23
View Details
3 suppliers