Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 20V 20A TO263AB Product overview: VS-47CTQ020STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-47CTQ020STRRP
Manufacturer: Vishay
Win Source Part Number: 856139-VS-47CTQ020ST
Features: Diode Array 20 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: 47CTQ020
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 20V 20A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-47CTQ020STRRPBF-ND | 286-VS-47CTQ020STRRPBF | 856139-VS-47CTQ020STRRPBF | VS-47CTQ020STRRPBF |
| Product Name | Diode Arrays | 20V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-47CTQ020STRRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK | |
| RoHS Compliant | RoHS |