Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-3EMH06-M3/5AT VS-3EMH06-M3/5AT

Description
Manufacturer: Vishay Win Source Part Number: 902911-VS-3EMH06-M3/ 5AT Series: FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 3EMH06 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902911-VS-3EMH06-M3/ 5AT Series: FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 3EMH06 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-3EMH06-M3/5AT - 902911-VS-3EMH06-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EMH06-M3/5AT
902911-VS-3EMH06-M3/5AT
Diodes, Rectifiers - Single - VS-3EMH06-M3/5AT 902911-VS-3EMH06-M3/5AT
Manufacturer: Vishay Win Source Part Number: 902911-VS-3EMH06-M3/ 5AT Series: FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 3EMH06 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902911-VS-3EMH06-M3/5AT
Series: FRED Pt®
Features: Diode Standard 600 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3EMH06
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
3A 600V Diode and Rectifier - 280-VS-3EMH06-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 600V Diode and Rectifier
280-VS-3EMH06-M3/5AT
3A 600V Diode and Rectifier 280-VS-3EMH06-M3/5AT
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: VS-3EMH06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMH06-M3/5AT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: VS-3EMH06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EMH06-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-3EMH06-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Diode Standard 600V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EMH06-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AC

DIODE STANDARD 600V 3A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-3EMH06-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3A DO214AC

DIODE GEN PURP 600V 3A DO214AC

Buy Now Datasheet
Single Diodes VS-3EMH06-M3/5AT
DIODE GEN PURP 600V 3A DO214AC

DIODE GEN PURP 600V 3A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EMH06-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EMH06-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EMH06-M3/5AT
DIODE GEN PURP 600V 3A DO214AC

DIODE GEN PURP 600V 3A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 902911-VS-3EMH06-M3/5AT 280-VS-3EMH06-M3/5AT 112-VS-3EMH06-M3/5ATTR-ND VS-3EMH06-M3/5AT VS-3EMH06-M3/5AT
Product Name Diodes, Rectifiers - Single - VS-3EMH06-M3/5AT 3A 600V Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AC (SMA)
Package Tape and Reel SMA; DO-214AC, SMA
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data