Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 902940-VS-60CPU02-F
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 60CPU02
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 200V 30A TO247AC Product overview: VS-60CPU02-F from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPU02-F can be used for catalog matching and distributor lookup.
Rectifiers 2x30 Amp 200 Volt 300 Amp IFSM
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 2X30A, 200V, TO247AC; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 30A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | VS-60CPU02-F-ND | 902940-VS-60CPU02-F | 286-VS-60CPU02-F | VS-60CPU02-F | 39136345 | VS-60CPU02-F |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-60CPU02-F | 200V 30A Diode and Rectifier | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247AC | Tube | TO-247AC | ||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 30A Through Hole TO-247-3 |