Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
DIODE ARRAY GP 400V 30A TO247AC Product overview: VS-60CPU04-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPU04-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764405-VS-60CPU04-N3
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-60CPU04
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): DUR6040WT; M5060CC400; DPG60C400QB;
Introduction Date: November 05, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Rectifiers 2x30A 400V Ultrafast 37ns FRED Pt
DIODE ARRAY GP 400V 30A TO247AC
DIODE ARRAY GP 400V 30A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 112-VS-60CPU04-N3-ND | 280-VS-60CPU04-N3 | 764405-VS-60CPU04-N3 | VS-60CPU04-N3 | VS-60CPU04-N3 | VS-60CPU04-N3 |
| Product Name | Diode Arrays | 400V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-60CPU04-N3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247AC | TO-247 | TO-247; TO-247-3 | |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps |