Bridge Rectifier Diode, 3 Phase, 35A, 1400V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-36MT140 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT140 can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63
Bridge Rectifiers 1400 Volt 35 Amp
BRIDGE RECT 3P 1.4KV 35A D-63
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-36MT140 | 36MT140-ND | VS-36MT140 | VS-36MT140 |
| Product Name | 35A 1400V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 5-Square, D-63 | D-63 | |
| RoHS Compliant | RoHS | |||
| IO | 35 amps |