Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-30EPU12L-N3 VS-30EPU12L-N3

Description
Manufacturer: Vishay Win Source Part Number: 938797-VS-30EPU12L-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-247AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: 30EPU12 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938797-VS-30EPU12L-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-247AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: 30EPU12 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-30EPU12L-N3 - 938797-VS-30EPU12L-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30EPU12L-N3
938797-VS-30EPU12L-N3
Diodes, Rectifiers - Single - VS-30EPU12L-N3 938797-VS-30EPU12L-N3
Manufacturer: Vishay Win Source Part Number: 938797-VS-30EPU12L-N 3 Series: FRED Pt® Features: Diode Standard 1200 V 30A Through Hole TO-247AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: 30EPU12 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938797-VS-30EPU12L-N3
Series: FRED Pt®
Features: Diode Standard 1200 V 30A Through Hole TO-247AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: 30EPU12
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
1200V Diode and Rectifier - 2085-VS-30EPU12L-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V Diode and Rectifier
2085-VS-30EPU12L-N3
1200V Diode and Rectifier 2085-VS-30EPU12L-N3
Rectifier Diode, 1 Phase, 1 Element, 1200V V(RRM), Silicon, TO-247L, 2 PIN Product overview: VS-30EPU12L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30EPU12L-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 1200V V(RRM), Silicon, TO-247L, 2 PIN Product overview: VS-30EPU12L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30EPU12L-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30EPU12L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30EPU12L-N3
DIODE GEN PURP 1.2KV 30A TO247AD

DIODE GEN PURP 1.2KV 30A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-30EPU12L-N3
Rectifiers VS-30EPU12L-N3
Rectifiers FRED Pt - TO-247AD

Rectifiers FRED Pt - TO-247AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 938797-VS-30EPU12L-N3 2085-VS-30EPU12L-N3 VS-30EPU12L-N3 VS-30EPU12L-N3
Product Name Diodes, Rectifiers - Single - VS-30EPU12L-N3 1200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 1200 V 30A Through Hole TO-247AD
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892H6770XTSA1 - 1021991-BA892H6770XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details