Diode Standard 600V 30A Through Hole TO-247AC Modified
DIODE GP 600V 30A TO247AC Product overview: VS-30EPH06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPH06PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 006022-VS-30EPH06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE GP 600V 30A TO247AC
DIODE GP 600V 30A TO247AC
HYPERFAST DIODE, 30A, 600V TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | VS-30EPH06PBF-ND | 280-VS-30EPH06PBF | 006022-VS-30EPH06PBF | VS-30EPH06PBF | VS-30EPH06PBF | VS-30EPH06PBF | 31K5859 |
| Product Name | Single Diodes | 600V 30A Diode and Rectifier | Diodes, Rectifiers - Single - VS-30EPH06PBF | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Hyperfast Diode, 30A, 600V To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | Tube | TO-247AC | TO-247 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts |