Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| ATTENUATOR,PIN DIODE,2012 | |
| BRIDGE RECT 1P 1KV 1.5A 4MSBL | |
| BRIDGE RECT 1P 1KV 2.5A 4MSBL | |
| BRIDGE RECT 1P 1KV 800MA 4MSB | |
| BRIDGE RECT 1PHASE 1KV 1.2A 4MSB | |
| BRIDGE RECT 1PHASE 1KV 1A 4MSB | |
| BRIDGE RECT 1PHASE 1KV 3A 4MSBL | |
| BRIDGE RECT 1PHASE 1KV 4A UMSB | |
| BRIDGE RECT 1PHASE 800V 3A 4MSBL | |
| BRIDGE RECT 3P 1.6KV 100A M2-1 | |
| BRIDGE RECT 3P 1.6KV 150A M3-1 | |
| BRIDGE RECT 3P 1.6KV 200A M3-1 | |
| BRIDGE RECT 3P 1.6KV 50A M2-1 | |
| BRIDGE RECT 3P 1.6KV 75A M2-1 | |
| BRIDGE RECT 3P 1.8KV 50A M2-1 | |
| BRIDGE RECT 3PHASE 1.2KV 100A M3 | |
| BRIDGE RECT 3PHASE 1.2KV 130A M3 | |
| BRIDGE RECT 3PHASE 1.2KV 160A M3 | |
| BRIDGE RECT 3PHASE 1.2KV 200A M3 | |
| BRIDGE RECT 3PHASE 1.2KV 30A MSD | |
| BRIDGE RECT 3PHASE 1.2KV 50A MSD | |
| BRIDGE RECT 3PHASE 1.2KV 75A SM2 | |
| BRIDGE RECT 3PHASE 1.6KV 100A M3 | |
| BRIDGE RECT 3PHASE 1.6KV 130A M3 | |
| BRIDGE RECT 3PHASE 1.6KV 160A M3 | |
| BRIDGE RECT 3PHASE 1.6KV 200A M3 | |
| BRIDGE RECT 3PHASE 1.6KV 50A MSD | |
| BRIDGE RECT 3PHASE 1.6KV 50A SM2 | |
| BRIDGE RECT 3PHASE 1.6KV 75A SM2 | |
| BRIDGE RECT 3PHASE 1.8KV 130A | |
| BRIDGE RECT 3PHASE 1.8KV 160A M3 | |
| BRIDGE RECT 3PHASE 800V 100A M3 | |
| BRIDGE RECT 3PHASE 800V 160A M3 | |
| BRIDGE RECT 3PHASE 800V 200A M3 | |
| BRIDGE RECT 3PHASE 800V 30A MSD | |
| BRIDGE RECT 3PHASE 800V 50A MSD | |
| BRIDGE RECT 3PHASE 800V 50A SM2 | |
| BRIDGE RECT 3PHASE 800V 75A SM2 | |
| DIODE 1.2KV 10A | |
| DIODE ARRAY GP 100V 200MA TO92 | |
| DIODE GEN PURP 100V 12A DO4 | |
| DIODE GEN PURP 100V 1A MICROSMP | |
| DIODE GEN PURP 100V 3A AXIAL | |
| DIODE GEN PURP 1KV 12A DO4 | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 22A D6 | |
| DIODE GEN PURP 200V 1A MICROSMP | |
| DIODE GEN PURP 200V 3A AXIAL | |
| DIODE GEN PURP 300V 12A DO4 | |
| DIODE GEN PURP 300V 1A SMA | |
| DIODE GEN PURP 400V 1.5A SMB | |
| DIODE GEN PURP 400V 12A DO4 | |
| DIODE GEN PURP 400V 1A MICROSMP | |
| DIODE GEN PURP 400V 1A SMA | |
| DIODE GEN PURP 400V 3A AXIAL | |
| DIODE GEN PURP 50V 12A DO4 | |
| DIODE GEN PURP 50V 3A AXIAL | |
| DIODE GEN PURP 600V 12A DO4 | |
| DIODE GEN PURP 600V 1A MICROSMP | |
| DIODE GEN PURP 600V 1A SMA | |
| DIODE GEN PURP 600V 3A AXIAL | |
| DIODE GEN PURP 600V 5A | |
| DIODE GEN PURP 800V 12A DO4 | |
| DIODE GEN PURP 800V 1A SMA | |
| DIODE GEN PURP 800V 3A AXIAL | |
| DIODE GP 100V 6A LEADED BUTTON | |
| DIODE GP 100V 6A MICRODE BUTTON | |
| DIODE GP 100V 700MA MICROSMP | |
| DIODE GP 1KV 25A MICRODE BUTTON | |
| DIODE GP 1KV 6A LEADED BUTTON | |
| DIODE GP 200V 25A MICRODE BUTTON | |
| DIODE GP 200V 6A MICRODE BUTTON | |
| DIODE GP 200V 700MA MICROSMP | |
| DIODE GP 400V 25A MICRODE BUTTON | |
| DIODE GP 400V 6A LEADED BUTTON | |
| DIODE GP 400V 6A MICRODE BUTTON | |
| DIODE GP 50V 6A MICRODE BUTTON | |
| DIODE GP 600V 6A LEADED BUTTON | |
| DIODE GP 600V 6A MICRODE BUTTON | |
| DIODE GP 600V 700MA MICROSMP | |
| DIODE GP 800V 6A LEADED BUTTON | |
| DIODE MOD SIC 1200V 100A SOT227 | |
| DIODE MOD SIC 1200V 30A SOT227 | |
| DIODE MOD SIC 1200V 50A SOT227 | |
| DIODE MOD SIC 1700V 30A SOT227 | |
| DIODE MOD SIC 1700V 50A SOT227 | |
| DIODE MOD SIC 700V 100A SOT227 | |
| DIODE MOD SIC SCHOT 700V SOT227 | |
| DIODE MODULE GP 1200V 100A D1 | |
| DIODE MODULE GP 1200V 120A D1 | |
| DIODE MODULE GP 1200V 165A SD2 | |
| DIODE MODULE GP 1200V 200A SD2 | |
| DIODE MODULE GP 1200V 200A | |
| DIODE MODULE GP 1200V 36A D1 | |
| DIODE MODULE GP 1200V 60A D1 | |
| DIODE MODULE GP 1200V 70A D1 | |
| DIODE MODULE GP 1600V 100A D1 | |
| DIODE MODULE GP 1600V 120A D1 | |
| DIODE MODULE GP 1600V 165A SD2 | |
| DIODE MODULE GP 1600V 200A SD2 | |
| DIODE MODULE GP 1600V 36A D1 | |
| DIODE MODULE GP 1600V 60A D1 | |
| DIODE MODULE GP 1600V 70A D1 | |
| DIODE MODULE GP 1800V 165A D2 | |
| DIODE MODULE GP 1800V 200A | |
| DIODE MODULE GP 800V 100A D1 | |
| DIODE MODULE GP 800V 120A D1 | |
| DIODE MODULE GP 800V 165A SD2 | |
| DIODE MODULE GP 800V 200A SD2 | |
| DIODE MODULE GP 800V 36A D1 | |
| DIODE MODULE GP 800V 60A D1 | |
| DIODE MODULE GP 800V 70A D1 | |
| DIODE SCHOTTKY 1.2KV 15A TO247 | |
| DIODE SCHOTTKY 100V 1A SMA | |
| DIODE SCHOTTKY 45V 16A TO220AC | |
| DIODE SI PIN NON HERMETIC MMSM | |
| DIODE SIC 1.2KV 109A TO247-3 | |
| DIODE SIC 1.7KV 136A TO247-3 | |
| DIODE SIC 1200V 30A ISOTOP | |
| DIODE SIC SBD 700V 30A | |
| DIODE SIL CARB 1.2KV 10A TO220 | |
| DIODE SIL CARB 1.2KV 10A TO247 | |
| DIODE SIL CARB 1.2KV 30A D3PAK | |
| DIODE SIL CARB 1.2KV 30A TO220 | |
| DIODE SIL CARB 1.2KV 30A TO247 | |
| DIODE SIL CARB 1.2KV 36A TO220-2 | |
| DIODE SIL CARB 1.2KV 49A TO220-2 | |
| DIODE SIL CARB 1.2KV 49A TO247 | |
| DIODE SIL CARB 1.2KV 50A D3PAK | |
| DIODE SIL CARB 1.2KV 65A TO247-3 | |
| DIODE SIL CARB 1.7KV 31A TO247-3 | |
| DIODE SIL CARB 1.7KV 82A TO247 | |
| DIODE SIL CARB 700V 10A TO220-2 | |
| DIODE SIL CARB 700V 30A TO220-2 | |
| DIODE SIL CARB 700V 60A TO247-3 | |
| DIODE SIL CARB 700V 88A TO247-3 | |
| DIODE SIL CARBIDE 700V 24A TO247 | |
| DIODE SIL CARBIDE 700V 50A TO247 | |
| DIODE SIL CARBIDE 700V 60A D3PAK | |
| DIODE SIL CARBIDE 700V 60A TO247 | |
| DIODE SIL CARBIDE 700V 88A D3PAK | |
| DIODE TVS SINGLE UNI-DIR 20V 2PI | |
| DIODE,NIP ATTENUATOR DIODE-PACKA | |
| DIODE,PIN,BEAMLEAD, B15 | |
| DIODE,PIN-BEAMLEAD, B16 | |
| DIODE,PIN-BEAMLEAD-P ACKAGE, 0402 | |
| DIODE,PIN-CHIP-PACKA GE, ET47 | |
| DIODE,STEPRECOVERY,M SD711-19-1 | |
| Integrated Circuits (ICs) - Diodes - Bridge Rectifiers | |
| LOW POWER BRIDGE MSB T&R 2.5K | |
| NA DRIVER NON HERMETIC SPDT | |
| NA DRIVER NON HERMETIC SPST | |
| PIN DIODE, 20V V(BR), TO-92 | |
| RF DIODE PIN 200V 280MW TO92 | |
| SI LIMITER NON HERMETIC MMSM | |
| SI PIN NON HERMETIC MMSM | |
|
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) -- MPV1965-206
|
SI TVAR NON HERMETIC MMSM |
| TVS DIODE 100VWM 162VC SMBG | |
| TVS DIODE 100VWM 162VC SMBJ | |
| TVS DIODE 10VWM 14.5VC DO13 | |
| TVS DIODE 10VWM 17VC SMBG | |
| TVS DIODE 10VWM 17VC SMBJ | |
| TVS DIODE 110VWM 177VC SMBG | |
| TVS DIODE 110VWM 177VC SMBJ | |
| TVS DIODE 11VWM 18.2VC SMBG | |
| TVS DIODE 11VWM 18.2VC SMBJ | |
| TVS DIODE 120VWM 193VC SMBG | |
| TVS DIODE 120VWM 193VC SMBJ | |
| TVS DIODE 12VWM 17.1VC DO13 | |
| TVS DIODE 12VWM 19.9VC SMBG | |
| TVS DIODE 12VWM 19.9VC SMBJ | |
| TVS DIODE 130VWM 209VC SMBG | |
| TVS DIODE 130VWM 209VC SMBJ | |
| TVS DIODE 13VWM 21.5VC SMBG | |
| TVS DIODE 13VWM 21.5VC SMBJ | |
| TVS DIODE 14VWM 23.2VC SMBG | |
| TVS DIODE 14VWM 23.2VC SMBJ | |
| TVS DIODE 150VWM 243VC SMBG | |
| TVS DIODE 150VWM 243VC SMBJ | |
| TVS DIODE 15VWM 21.4VC DO13 | |
| TVS DIODE 15VWM 24.4VC SMBG | |
| TVS DIODE 15VWM 24.4VC SMBJ | |
| TVS DIODE 160VWM 259VC SMBG | |
| TVS DIODE 160VWM 259VC SMBJ | |
| TVS DIODE 16VWM 26VC SMBG | |
| TVS DIODE 16VWM 26VC SMBJ | |
| TVS DIODE 170VWM 275VC SMBG | |
| TVS DIODE 170VWM 275VC SMBJ | |
| TVS DIODE 17VWM 27.6VC SMBG | |
| TVS DIODE 17VWM 27.6VC SMBJ | |
| TVS DIODE 18VWM 25.5VC DO13 | |
| TVS DIODE 18VWM 29.2VC SMBG | |
| TVS DIODE 20VWM 32.4VC SMBG | |
| TVS DIODE 20VWM MICRODE BUTTON | |
| TVS DIODE 220VWM 434VC CASE 5A | |
| TVS DIODE 22VWM 32VC DO13 | |
| TVS DIODE 22VWM 35.5VC SMBG | |
| TVS DIODE 23VWM MICRODE BUTTON | |
| TVS DIODE 23VWM TOP CAN | |
| TVS DIODE 24VWM 38.9VC SMBG | |
| TVS DIODE 26VWM 42.1VC SMBG | |
| TVS DIODE 28VWM 45.4VC SMBG | |
| TVS DIODE 30VWM 48.4VC SMBG | |
| TVS DIODE 33VWM 53.3VC SMBG | |
| TVS DIODE 36VWM 54.3VC DO13 | |
| TVS DIODE 36VWM 58.1VC SMBG | |
| TVS DIODE 40VWM 64.5VC SMBG | |
| TVS DIODE 43VWM 69.4VC SMBG | |
| TVS DIODE 43VWM 84.5VC CASE 5A | |
| TVS DIODE 45VWM 70VC DO13 | |
| TVS DIODE 45VWM 72.7VC SMBG | |
| TVS DIODE 48VWM 77.4VC SMBG | |
| TVS DIODE 51VWM 82.4VC SMBG | |
| TVS DIODE 54VWM 87.1VC SMBG | |
| TVS DIODE 58VWM 114VC CASE 5A | |
| TVS DIODE 58VWM 93.6VC SMBG | |
| TVS DIODE 5VWM 9.2VC SMBG | |
| TVS DIODE 6.5VWM 11.2VC SMBG | |
| TVS DIODE 60VWM 96.8VC SMBG | |
| TVS DIODE 64VWM 103VC SMBG | |
| TVS DIODE 6VWM 10.3VC SMBG | |
| TVS DIODE 7.5VWM 12.9VC SMBG | |
| TVS DIODE 70VWM 113VC SMBG | |
| TVS DIODE 75VWM 121VC SMBG | |
| TVS DIODE 78VWM 126VC SMBG | |
| TVS DIODE 78VWM 153VC CASE 5A | |
| TVS DIODE 7VWM 12VC SMBG | |
| TVS DIODE 8.5VWM 14.4VC SMBG | |
| TVS DIODE 85VWM 137VC SMBG | |
| TVS DIODE 8VWM 13.6VC SMBG | |
| TVS DIODE 90VWM 146VC SMBG | |
| TVS DIODE 9VWM 15.4VC SMBG | |
| TVS DIODE BP 48VRWM 94.3VC | |
| TVS DIODE BP 54VRWM 106.0VC | |
| TVS DIODE BP 75VRWM 147.0VC | |
| TVS DIODE UP 100VRWM 162VC | |
| TVS DIODE UP 10VRWM 17VC | |
| TVS DIODE UP 110VRWM 177VC | |
| TVS DIODE UP 11VRWM 18.2VC | |
| TVS DIODE UP 120VRWM 193VC | |
| TVS DIODE UP 12VRWM 19.9VC | |
| TVS DIODE UP 130VRWM 209VC | |
| TVS DIODE UP 13VRWM 21.5VC | |
| TVS DIODE UP 14VRWM 23.2VC | |
| TVS DIODE UP 150VRWM 243VC | |
| TVS DIODE UP 15VRWM 24.4VC | |
| TVS DIODE UP 16VRWM 26VC | |
| TVS DIODE UP 170VRWM 275VC | |
| TVS DIODE UP 17VRWM 27.6VC | |
| TVS DIODE UP 300VRWM 590.0VC | |
| TVS DIODE UP 48VRWM 94.3VC | |
| TVS DIODE UP 75VRWM 147.0VC | |
| TVS DIODE |
| << Prev | Next >> |