Vishay Intertechnology, Inc. Single Diodes VS-30ETH06SPBF

Description
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30ETH06SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-30ETH06SPBF-ND
Single Diodes VS-30ETH06SPBF-ND
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
600V 30A Diode and Rectifier - 280-VS-30ETH06SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-VS-30ETH06SPBF
600V 30A Diode and Rectifier 280-VS-30ETH06SPBF
DIODE GEN PURP 600V 30A TO263AB Product overview: VS-30ETH06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO263AB Product overview: VS-30ETH06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30ETH06SPBF - 938798-VS-30ETH06SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30ETH06SPBF
938798-VS-30ETH06SPBF
Diodes, Rectifiers - Single - VS-30ETH06SPBF 938798-VS-30ETH06SPBF
Manufacturer: Vishay Win Source Part Number: 938798-VS-30ETH06SPB F Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 30ETH06 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 30ETH06SPBF, 30ETH06SPBF-ND, VS30ETH06SPBF-ND, VS30ETH06SPBF, *30ETH06SPBF

Manufacturer: Vishay
Win Source Part Number: 938798-VS-30ETH06SPBF
Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 30ETH06
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 30ETH06SPBF, 30ETH06SPBF-ND, VS30ETH06SPBF-ND, VS30ETH06SPBF, *30ETH06SPBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30ETH06SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30ETH06SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30ETH06SPBF
DIODE GEN PURP 600V 30A TO263AB

DIODE GEN PURP 600V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-30ETH06SPBF-ND 280-VS-30ETH06SPBF 938798-VS-30ETH06SPBF VS-30ETH06SPBF
Product Name Single Diodes 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - VS-30ETH06SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tube D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827082P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCPHN26 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details