Vishay Precision Group Diodes, Rectifiers - Single - VS-50WQ03FNTR-M3 VS-50WQ03FNTR-M3

Description
Manufacturer: Vishay Win Source Part Number: 902920-VS-50WQ03FNTR -M3 Features: Diode Schottky 30 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-50WQ03FNTR-M3-ND, 112-VS-50WQ03FNTR-M3 DKR, 112-VS-50WQ03FNTR-M3 CT, 112-VS-50WQ03FNTR-M3 TR, VS50WQ03FNTRM3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902920-VS-50WQ03FNTR -M3 Features: Diode Schottky 30 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-50WQ03FNTR-M3-ND, 112-VS-50WQ03FNTR-M3 DKR, 112-VS-50WQ03FNTR-M3 CT, 112-VS-50WQ03FNTR-M3 TR, VS50WQ03FNTRM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-50WQ03FNTR-M3 - 902920-VS-50WQ03FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ03FNTR-M3
902920-VS-50WQ03FNTR-M3
Diodes, Rectifiers - Single - VS-50WQ03FNTR-M3 902920-VS-50WQ03FNTR-M3
Manufacturer: Vishay Win Source Part Number: 902920-VS-50WQ03FNTR -M3 Features: Diode Schottky 30 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-50WQ03FNTR-M3-ND, 112-VS-50WQ03FNTR-M3 DKR, 112-VS-50WQ03FNTR-M3 CT, 112-VS-50WQ03FNTR-M3 TR, VS50WQ03FNTRM3

Manufacturer: Vishay
Win Source Part Number: 902920-VS-50WQ03FNTR-M3
Features: Diode Schottky 30 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ03
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-50WQ03FNTR-M3-ND, 112-VS-50WQ03FNTR-M3DKR, 112-VS-50WQ03FNTR-M3CT, 112-VS-50WQ03FNTR-M3TR, VS50WQ03FNTRM3

Buy Now Datasheet
Single Diodes - 112-VS-50WQ03FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-50WQ03FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-50WQ03FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
30 V DPAK Diode and Rectifier - 280-VS-50WQ03FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 V DPAK Diode and Rectifier
280-VS-50WQ03FNTR-M3
30 V DPAK Diode and Rectifier 280-VS-50WQ03FNTR-M3
DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ03FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNTR-M3 can be used for catalog matching and distributor lookup.

DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ03FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ03FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ03FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ03FNTR-M3
DIODE SCHOTTKY 30V 5.5A DPAK

DIODE SCHOTTKY 30V 5.5A DPAK

Supplier's Site
Schottky Rect, Single, 30V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 99Y8341 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay
99Y8341
Schottky Rect, Single, 30V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay 99Y8341
SCHOTTKY RECT, SINGLE, 30V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5.5A; Diode Configuration:Single ; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage VF Max:460mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5.5A; Diode Configuration:Single; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage VF Max:460mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ03FNTR-M3
Schottky Diodes & Rectifiers VS-50WQ03FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 902920-VS-50WQ03FNTR-M3 112-VS-50WQ03FNTR-M3TR-ND 280-VS-50WQ03FNTR-M3 VS-50WQ03FNTR-M3 99Y8341 VS-50WQ03FNTR-M3
Product Name Diodes, Rectifiers - Single - VS-50WQ03FNTR-M3 Single Diodes 30 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 30V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Package D-PAK (TO-252AA) Tape and Reel DPAK TO-252AA TO-252AA
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
RoHS Compliant RoHS
IO 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Trench Schottky barrier rectifier - PMEG045T100EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
80V 200MA Diode and Rectifier - 286-BAS28E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers