Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 716980-VS-30WQ04FNTR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-30WQ04FN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-30WQ04FNTRRHM3; VS-30WQ04FNTRLHM3; VS-30WQ04FNTRHM3;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: VS-30WQ04FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRLPB
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 40V 3.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 716980-VS-30WQ04FNTRLPBF | 280-VS-30WQ04FNTRLPBF | VS-30WQ04FNTRLPBF-ND | VS-30WQ04FNTRLPBF |
| Product Name | Diodes, Rectifiers - Single - VS-30WQ04FNTRLPBF | Schottky 40V 3.5A DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5300 volts | 0.5300 volts |