Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763645-VS-440CNQ030P
Packaging: Tray
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Screw Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20mA @ 30V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 220A
Family Name: VS-440CNQ030
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244AB
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 440A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 444CNQ035; MBR50035CT; CPT50130; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 440 Amp 30 Volt Product overview: VS-440CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-440CNQ030PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB
30V 440A Schottky Com.Cath. Diode,TO244
30V 440A Schottky Com.Cath. Diode,TO244
DIODE MOD SCHOT 30V 220A TO244AB
Schottky Diodes & Rectifiers 440 Amp 30 Volt
SCHOTTKY RECTIFIER, CMN CTHD 440A TO-244; Repetitive Peak Reverse Voltage:30V; Average Forward Current:440A; Forward Voltage Max:630mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 763645-VS-440CNQ030PBF | 280-VS-440CNQ030PBF | 112-VS-440CNQ030PBF-ND | 6519954 | VS-440CNQ030PBF | VS-440CNQ030PBF | 88K8299 |
| Product Name | Diodes, Rectifiers - Arrays - VS-440CNQ030PBF | Schottky Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Cmn Cthd 440A To-244; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | ||||
| VR | 30 volts | ||||||
| IR | 20 mA | ||||||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |