Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-30WQ06FNTRL-M3 VS-30WQ06FNTRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 111296-VS-30WQ06FNTR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 60V Capacitance @ Vr, F: 145pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111296-VS-30WQ06FNTR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 60V Capacitance @ Vr, F: 145pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-30WQ06FNTRL-M3 - 111296-VS-30WQ06FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ06FNTRL-M3
111296-VS-30WQ06FNTRL-M3
Diodes, Rectifiers - Single - VS-30WQ06FNTRL-M3 111296-VS-30WQ06FNTRL-M3
Manufacturer: Vishay Win Source Part Number: 111296-VS-30WQ06FNTR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 60V Capacitance @ Vr, F: 145pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 111296-VS-30WQ06FNTRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Capacitance @ Vr, F: 145pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-30WQ06FNTRL-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 60V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ06FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3.5A DPAK Diode and Rectifier
280-VS-30WQ06FNTRL-M3
Schottky 60V 3.5A DPAK Diode and Rectifier 280-VS-30WQ06FNTRL-M3
Diode Schottky 60V 3.5A 3-Pin(2+Tab) DPAK T/R Product overview: VS-30WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTRL-M 3 can be used for catalog matching and distributor lookup.

Diode Schottky 60V 3.5A 3-Pin(2+Tab) DPAK T/R Product overview: VS-30WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ06FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ06FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ06FNTRL-M3
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ06FNTRL-M3
Schottky Diodes & Rectifiers VS-30WQ06FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 111296-VS-30WQ06FNTRL-M3 VS-30WQ06FNTRL-M3-ND 280-VS-30WQ06FNTRL-M3 VS-30WQ06FNTRL-M3 VS-30WQ06FNTRL-M3
Product Name Diodes, Rectifiers - Single - VS-30WQ06FNTRL-M3 Single Diodes Schottky 60V 3.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package D-PAK (TO-252AA) TO-252-3
VF 0.6100 volts 0.6100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-2083-3-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
7 suppliers
RF Pin Diode, Antenna Switch - BAR63-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers