9.5V Clamp 4.75A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
9.5V Clamp 4.75A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
TVS DIODE 5VWM 9.5VC SMD0402
TVS DIODE, 45W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS5V0BB1FST27NTR-ND | VS5V0BB1FST27N | 51AH6529 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 45W, 5V, Bidir, 0402 Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | SMD0402 | |
| Peak Pulse Power | 45 watts | 45 watts | |
| VC | 9.5 volts | 9.5 volts |